Amphenol RF BNC RF Connector 000-15875

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 000-15875 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
000-15875
BNC RF Connector 000-15875
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Adapters - 2856347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856347
Coaxial Adapters 2856347
Amphenol RF 000-15875 RF Adapter

Amphenol RF 000-15875 RF Adapter

Supplier's Site
Swedesboro, NJ, United States
Connectors
000-15875
Connectors 000-15875
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
000-15875
RF & Microwave 000-15875
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 000-15875 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-15875
RF Coaxial Cable Mount Connector 000-15875
BNC Straight Clamp Plug for RG-161 RG-178 50 Ohm

BNC Straight Clamp Plug for RG-161 RG-178 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 000-15875 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
000-15875
Connectors RF - Miniature (BNC,TNC,SC) 000-15875
RF CONNECTOR

RF CONNECTOR

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 51F3824 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
51F3824
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 51F3824
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 000-15875 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-15875
RF Connectors / Coaxial Connectors 000-15875
RF Connectors / Coaxial Connectors ST CLMP PLG 178 196

RF Connectors / Coaxial Connectors ST CLMP PLG 178 196

Buy Now Datasheet

Technical Specifications

  Amphenol RF RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 000-15875 2856347 000-15875 000-15875 000-15875 51F3824 000-15875
Product Name BNC RF Connector Coaxial Adapters Connectors RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 1121489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details