Amphenol Corporation RF Coaxial Cable Mount Connector 000-15425

Description
UG-594A/U N-Type Right Angle Clamp Plug for RG-8 RG-9 RG-213 RG-214 RG-225 50 Ohm
Request a Quote Datasheet
Description
UG-594A/U N-Type Right Angle Clamp Plug for RG-8 RG-9 RG-213 RG-214 RG-225 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 000-15425 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-15425
RF Coaxial Cable Mount Connector 000-15425
UG-594A/U N-Type Right Angle Clamp Plug for RG-8 RG-9 RG-213 RG-214 RG-225 50 Ohm

UG-594A/U N-Type Right Angle Clamp Plug for RG-8 RG-9 RG-213 RG-214 RG-225 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 000-15425 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-15425
RF Connectors / Coaxial Connectors 000-15425
RF Connectors / Coaxial Connectors N CLAMP ANGLE PLUG/RG8,213,225

RF Connectors / Coaxial Connectors N CLAMP ANGLE PLUG/RG8,213,225

Buy Now Datasheet
Ug-594A/u N-Type Right Angle Clamp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf - 08N4883 - Newark, An Avnet Company
Chicago, IL, United States
Ug-594A/u N-Type Right Angle Clamp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
08N4883
Ug-594A/u N-Type Right Angle Clamp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf 08N4883
UG-594A/U N-Type Right Angle Clamp Plug RG-8 RG-213 RG-225 50 Ohm / Individual Bag

UG-594A/U N-Type Right Angle Clamp Plug RG-8 RG-213 RG-225 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 000-15425 000-15425 08N4883
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Ug-594A/u N-Type Right Angle Clamp Plug Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059632-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details