Amphenol RF Coaxial Connector (RF) Terminators 000-1075

Description
Terminator Coax Connector SMA
Request a Quote Datasheet
Description
Terminator Coax Connector SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - ARF2026-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ARF2026-ND
Coaxial Connector (RF) Terminators ARF2026-ND
Terminator Coax Connector SMA

Terminator Coax Connector SMA

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 000-1075 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-1075
RF Coaxial Cable Mount Connector 000-1075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Terminators - 000-1075 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
000-1075
Coaxial Connector (RF) Terminators 000-1075
CONN TERMINATOR SMA

CONN TERMINATOR SMA

Supplier's Site Datasheet
Pcb Termination Straight Clamp Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 67R3764 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Termination Straight Clamp Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf
67R3764
Pcb Termination Straight Clamp Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf 67R3764
PCB Termination Straight Clamp RG-8 RG-213 RG-225 Bulkhead 50 Ohm / Individual Bag

PCB Termination Straight Clamp RG-8 RG-213 RG-225 Bulkhead 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF2026-ND 000-1075 000-1075 67R3764
Product Name Coaxial Connector (RF) Terminators RF Coaxial Cable Mount Connector Coaxial Connector (RF) Terminators Pcb Termination Straight Clamp Rg-8 Rg-213 Rg-225 Bulkhead 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057293-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 10.000 GHz
View Details
5 suppliers
F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details