MHV Straight Jack Pressurized Flat Tab Bulkhead
MHV Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Eyelet
RF/COAXIAL, MHV BULKHEAD RECEPTACLE, STRAIGHT; Connector Type:MHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MHV ST JCK BHD REC
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 000-10400 | ARF2047-ND | 51F3814 | 000-10400 |
| Product Name | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Mhv Bulkhead Receptacle, Straight; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Connector Type | MHV | MHV |