Amperite Co. Time Delay Relay Spst-No 8Min, 288Vac/dc; Relay Mounting Amperite SST1-1A288AD01

Description
TIME DELAY RELAY SPST-NO 8MIN, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
Datasheet
Description
TIME DELAY RELAY SPST-NO 8MIN, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay Spst-No 8Min, 288Vac/dc; Relay Mounting Amperite - 29K8888 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay Spst-No 8Min, 288Vac/dc; Relay Mounting Amperite
29K8888
Time Delay Relay Spst-No 8Min, 288Vac/dc; Relay Mounting Amperite 29K8888
TIME DELAY RELAY SPST-NO 8MIN, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:

TIME DELAY RELAY SPST-NO 8MIN, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 29K8888
Product Name Time Delay Relay Spst-No 8Min, 288Vac/dc; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1616131-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details