The DFS225-60 is a solid state flasher with a fixed flash rate of 60 flashes per minute, designed for DC applications. It operates on 24 VDC input with a ±10% tolerance and supports a 12 ampere load current. The device features zero AC voltage switching, no moving parts, and a 50% duty cycle. It is housed in a 2 x 2 x 3/4 inch black plastic case with 0.250 quick connect male terminals and requires a heat sink for proper thermal management. The operating and storage temperature range is -23°C to +60°C.
SOLID STATE FLASHER SPST-NO 60FPM, 24VDC; Relay Mounting:Panel Mount; Load Current:12A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:Zero Crossing; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 83F4170 |
| Product Name | Solid State Flasher Spst-No 60Fpm, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |