The DFS224-60 is a solid state flasher with a 3 ampere load rating, designed for 24 VDC input and a fixed flash rate of 60 flashes per minute. It features zero AC voltage switching, no moving parts, and a 50% duty cycle. Enclosed in a 2 x 2 x 3/4 inch black plastic case with 0.250 quick connect terminals, it operates within a temperature range of -23°C to +60°C. Inrush current is rated at 10 times the steady state value, with an indefinite operational life at 25°C. Input voltage tolerance is ±10% of nominal. Mounting requires a heat sink for 12 ampere units, but not for this 3 ampere model.
SOLID STATE FLASHER SPST-NO 60FPM, 24VDC; Relay Mounting:Panel Mount; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:Zero Crossing; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 83F4169 |
| Product Name | Solid State Flasher Spst-No 60Fpm, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |