The DFS series is a solid-state flasher with zero AC voltage switching, designed for incandescent and inductive loads with fixed flash rates from 1 to 1000 FPM and a 50% duty cycle. It features 3 A or 12 A current ratings, operates on 12 VDC input, and uses 0.250 quick connect terminals. The unit is housed in a 2 x 2 x 3/4 inch black plastic case with epoxy seal and requires a heat sink for 12 A models. Operating temperature ranges from -23°C to +60°C.
SOLID STATE FLASHER SPST-NO 60FPM, 12VDC; Relay Mounting:Panel Mount; Load Current:12A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:Zero Crossing; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 83F4168 |
| Product Name | Solid State Flasher Spst-No 60Fpm, 12Vdc; Relay Mounting Amperite |
| Application Type | Latching |