DFS154-60 is a solid state flasher with fixed 60 flashes per minute (FPM) and 120 VAC input, rated for 12 amperes load current. It features zero AC voltage switching, a 50% duty cycle, and 0.250 quick connect terminals. The device is housed in a black plastic case measuring 2 x 2 x 3/4 inch with center hole mounting and requires a heat sink for proper operation. Operating and storage temperature range is -23°C to +60°C. Inrush current is 10 times the steady state value, and expected life is indefinite due to no moving parts. Input voltage tolerance is ±10% of nominal.
SOLID STATE FLASHER SPST-NO 60FPM 120VAC; Relay Mounting:Panel Mount; Load Current:12A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:Zero Crossing; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 83F4166 |
| Product Name | Solid State Flasher Spst-No 60Fpm 120Vac; Relay Mounting Amperite |
| Application Type | Latching |