Amperite Co. Relay Socket; Socket Mounting Amperite 8-PIN-SM

Description
RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts
Datasheet
Description
RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Amperite - 66F4140 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Amperite
66F4140
Relay Socket; Socket Mounting Amperite 66F4140
RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts

RELAY SOCKET; Socket Mounting:SMD; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts

Supplier's Site Datasheet
AMPT Relay Sockets - 8-PIN-SM - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Relay Sockets
8-PIN-SM
AMPT Relay Sockets 8-PIN-SM
8-Pin Octal Socket, Surface Mount

8-Pin Octal Socket, Surface Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Relay Sockets Relay Sockets
Product Number 66F4140 8-PIN-SM
Product Name Relay Socket; Socket Mounting Amperite AMPT Relay Sockets
Number of Poles 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details