The Amperite CIR Series is a triggered one-shot time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 120V AC resistive loads. It features solid state analog circuitry, a black plastic enclosure, and 11-pin Octal or spade terminal mounting. Timing is adjustable from 0.1 to 480 seconds in configurable ranges, with a tolerance of -0 to +25% at maximum delay. Input voltages include 12V, 24V, and 120V AC, or 12V, 24V, 48V, and 110V DC. The relay operates from -45°C to +70°C and has a mechanical life of 10 million operations. Contact material is silver cadmium oxide, with dielectric strength of 1000V RMS between open contacts and 1500V RMS between contacts and coil. UL and CSA listings are included.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:CIR Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1608 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |