The Amperite DOD Series is a DPDT time delay relay with solid state analog circuitry, providing true delay on dropout. It features 4 ampere gold clad silver alloy contacts rated for 250V AC and 48V DC switching, with a maximum switching power of 1000 VA and 90W. The relay operates with input voltages of 48V DC and has a fixed timing of 10 seconds. It is housed in a black plastic case with an 8-pin octal plug termination and weighs approximately 114g. The ambient temperature range is -40°C to +65°C. The unit meets UL File #E96739 and CSA File #LR62586 standards. Mechanical life is rated at 100 million operations, and electrical life is 200,000 operations at 3A 30V DC. Input power requirement is 2 watts or less, with polarity protection on DC units. Transient protection includes a 1 joule MOV.
TIME DELAY RELAY, DPDT, 10S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.1s; Time Max:10s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52F044 |
| Product Name | Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |