Amperite Co. Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 10, 15A;Ctrl-V 24AC/DC;11 Pin 24SWUDC

Description
The SWUDC has CMOS digital circuitry with DPDT relay output. Four Timing Modes: Delay-on-operate, delay-on-release, delay-on-operate and release, and interval or one-shot all-in-one unit. Timing Selection: Binary coded DIP switch plus vernier knob adjustment. User selectable timing ranges covering 0.1 sec. to 77.5 hrs. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 11-Pin octal style plug. Spade terminal style available.
Description
The SWUDC has CMOS digital circuitry with DPDT relay output. Four Timing Modes: Delay-on-operate, delay-on-release, delay-on-operate and release, and interval or one-shot all-in-one unit. Timing Selection: Binary coded DIP switch plus vernier knob adjustment. User selectable timing ranges covering 0.1 sec. to 77.5 hrs. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 11-Pin octal style plug. Spade terminal style available.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 10, 15A;Ctrl-V 24AC/DC;11 Pin - 70200177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 10, 15A;Ctrl-V 24AC/DC;11 Pin
70200177
Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 10, 15A;Ctrl-V 24AC/DC;11 Pin 70200177
The SWUDC has CMOS digital circuitry with DPDT relay output. Four Timing Modes: Delay-on-operate, delay-on-release, delay-on-operate and release, and interval or one-shot all-in-one unit. Timing Selection: Binary coded DIP switch plus vernier knob adjustment. User selectable timing ranges covering 0.1 sec. to 77.5 hrs. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 11-Pin octal style plug. Spade terminal style available.

The SWUDC has CMOS digital circuitry with DPDT relay output. Four Timing Modes: Delay-on-operate, delay-on-release, delay-on-operate and release, and interval or one-shot all-in-one unit. Timing Selection: Binary coded DIP switch plus vernier knob adjustment. User selectable timing ranges covering 0.1 sec. to 77.5 hrs. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting: 11-Pin octal style plug. Spade terminal style available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200177
Product Name Relay;SSR;Timing;Multi-Function;DPDT-NO/NC;Cur-Rtg 10, 15A;Ctrl-V 24AC/DC;11 Pin
Mounting PC Board
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Function Type Multi-function
Minimum 72 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
240V AC Repeat Cycle Timing Relay - 700-HV32CBA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1755056-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
 - 160212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details