Amperite Co. Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite 24DSWRDC

Description
TIME DELAY RELAY, SPDT, 120MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:SWRDC Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC
Description
TIME DELAY RELAY, SPDT, 120MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:SWRDC Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite SWRDC Series Time Delay Relay (part number 29K8896) features a single pole double throw (SPDT) contact configuration with a maximum contact rating of 8A at 250VAC and 30VDC. It is designed for DIN rail mounting and has a compact enclosure measuring 22.5 mm wide. The relay utilizes solid-state CMOS digital circuitry and operates in a delay on operate timing mode, allowing for precise timing adjustments across 16 overlapping ranges from 0.1 seconds to 120 minutes. The timing is user-selectable via a rotary switch and fine adjustment potentiometer. It includes two LED indicators for power and output relay status. The relay is rated for a mechanical life of 10 million operations and an electrical life of 100,000 operations at 25°C. It operates within a temperature range of -40°C to +85°C and features an 8-wire receptacle type screw terminal for easy connections.

Datasheet Summary
Powered by GS/AI

The Amperite SWRDC Series Time Delay Relay (part number 29K8896) features a single pole double throw (SPDT) contact configuration with a maximum contact rating of 8A at 250VAC and 30VDC. It is designed for DIN rail mounting and has a compact enclosure measuring 22.5 mm wide. The relay utilizes solid-state CMOS digital circuitry and operates in a delay on operate timing mode, allowing for precise timing adjustments across 16 overlapping ranges from 0.1 seconds to 120 minutes. The timing is user-selectable via a rotary switch and fine adjustment potentiometer. It includes two LED indicators for power and output relay status. The relay is rated for a mechanical life of 10 million operations and an electrical life of 100,000 operations at 25°C. It operates within a temperature range of -40°C to +85°C and features an 8-wire receptacle type screw terminal for easy connections.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite - 29K8896 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite
29K8896
Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite 29K8896
TIME DELAY RELAY, SPDT, 120MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:SWRDC Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC

TIME DELAY RELAY, SPDT, 120MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:SWRDC Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29K8896
Product Name Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details