The Amperite CR Series time delay relay is a solid-state device with a SPDT relay output, triggered delay on release timing mode, and a timing range of 1 to 120 seconds for adjustable models. It features a black plastic enclosure, panel mountable via single or optional two screws, and uses screw terminals. Operates on 24V AC with a power requirement of 2 VA or less. Contacts are rated for 1A switching current at 60V DC or 125V AC, with a carrying current of 0.5A AC or 1A at 30V DC. Operating temperature range is -25°C to +60°C, and the relay has a minimum life of 100,000 operations at rated load. UL File #E96739 and CSA File #LR62586 certifications apply.
TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR Series; Contact Configuration:SPDT; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1571 |
| Product Name | Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |