The Amperite CR10 Series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 120V AC resistive loads. It features solid state analog circuitry, a black plastic enclosure, and 11-pin Octal or spade terminal termination. The unit operates on 24V AC input with a power requirement of 3 VA or less, and the timing range is factory preset to 120 seconds with a tolerance of ±5%. The relay has a mechanical life of 10 million operations and an environmental operating temperature range of -45°C to +70°C. It meets UL File #E96739 and CSA File #LR62586-3 standards.
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2741 |
| Product Name | Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |