The Amperite DF10 series is a solid-state analog flasher with DPDT (2 form C) relay contacts rated for 10A at 240V AC resistive and 15A at 30V DC resistive, with a fixed flash rate of 90 flashes per minute. It operates on 24V DC input with a power requirement of 3W or less, features polarity protection, and includes a 1-joule MOV for transient protection. The unit has an 8-pin Octal plug or optional 11-pin spade terminals, with a white plastic enclosure and dimensions of 4 oz (114g) approximate weight. The operating temperature range is -45°C to +70°C, with a storage range of -60°C to +105°C. It meets UL File #E96739 (M) and CSA File #LR62586-3. The part number 24DF90DF10 corresponds to a variant within this series, with the exact naming convention defined by the manufacturer's ordering code.
SOLID STATE FLASHER, DPDT, 90FPM, 24VDC; Contact Carrying Power:3W; Contact Configuration:DPDT; Mounting Type:Plug-In; No. of Poles:2; Nom Input Voltage:24V DC; Relay Mounting:Quick Connect ; Time Range:10 to 240FPM
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1661 |
| Product Name | Solid State Flasher, Dpdt, 90Fpm, 24Vdc; Contact Carrying Power Amperite |
| Application Type | Latching |