Solid-state flasher with DPDT (2 form C) relay contacts rated for 10A at 240V AC and 15A at 30V DC, operating at a fixed flash rate of 45 flashes per minute with ±10% tolerance. Input voltage is 24V DC, with a power requirement of 3W or less. Features polarity protection and 1 Joule MOV transient protection. Enclosed in a white plastic case, mounted via 8-pin Octal plug or optional 11-pin spade terminals. Operates from -45°C to +70°C and is certified to UL File #E96739 and CSA File #LR62586-3.
SOLID STATE FLASHER, DPDT, 45FPM, 24VDC; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Fixed; Approvals & Standards:CSA, UL; Contact Carrying Power:3W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1659 |
| Product Name | Solid State Flasher, Dpdt, 45Fpm, 24Vdc; Contact Configuration Amperite |
| Application Type | Latching |