The Amperite DF10 series is a solid-state analog flasher with DPDT (2 form C) relay contacts rated for 10A at 240V AC or 15A at 120V AC resistive loads, and a fixed flash rate from 10 to 240 FPM. This variant operates on 24V DC input with a flash rate of 30 FPM, featuring silver-cadmium oxide contacts, a white plastic enclosure, and 8-pin octal termination. It has a temperature operating range of -45°C to +70°C, a 3W maximum power requirement, and includes polarity protection. The unit meets UL File #E96739 and CSA File #LR62586-3 standards, with 10 million mechanical operations and 100,000 minimum operations at rated load. Initial dielectric strength is 1500V RMS between contacts and coil.
SOLID STATE FLASHER, DPDT, 30FPM, 24VDC; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Fixed; Approvals & Standards:CSA, UL; Contact Carrying Power:3W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1658 |
| Product Name | Solid State Flasher, Dpdt, 30Fpm, 24Vdc; Contact Configuration Amperite |
| Application Type | Latching |