SOLID STATE FLASHER, DPDT, 120FPM, 24VDC; Contact Voltage VDC:24V; Time Min:-; Time Max:-; Product Range:DFV Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 52F080 |
| Product Name | Solid State Flasher, Dpdt, 120Fpm, 24Vdc; Contact Voltage Vdc Amperite |
| Application Type | Latching |