The Amperite HDFA Series is an adjustable recycling time delay relay with a 10 ampere SPDT contact set, designed for alternating ON and OFF cycling of loads under continuous power. It features CMOS digital timing circuitry with user-adjustable OFF and ON times ranging from milliseconds to hours, and operates on AC or DC input voltages including 24V AC or 24V DC. The relay has a black plastic epoxy-sealed enclosure measuring 2 x 2 x 3/4 inch with center hole mounting and 1/4 inch quick-connect terminals. Maximum switching ratings are 10 amperes at 30 VDC or 250 VAC, with a minimum switching load of 10 mA at 5 VDC. Power consumption is 3 VA or less for AC models and 3 watts or less for DC models. Polarity protection is provided on DC units.
TIME DELAY RELAY, SPDT, 100MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:1min; Time Max:100min; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16C1887 |
| Product Name | Time Delay Relay, Spdt, 100Min, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |