The Amperite HDFA Series is a recyclable time delay relay with a 10 ampere SPDT contact set, designed for alternating ON and OFF cycling of loads with user-adjustable timing from milliseconds to hours. It features a black plastic enclosure measuring 2 x 2 x 3/4 inch with center-hole mounting and 1/4 inch quick-connect terminals. The 24V DC variant operates on 20V to 32V DC input, requiring 3 watts or less, and includes polarity protection. Timing ranges include 0.6 to 60 seconds, selectable via built-in potentiometers. The relay supports a maximum switching load of 10 amperes at 250 VAC or 30 VDC, with a minimum switching current of 10 mA at 5 VDC.
TIME DELAY RELAY, SPDT, 60S, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:HDFA Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16C1886 |
| Product Name | Time Delay Relay, Spdt, 60S, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |