Amperite Co. Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite 24DC.1-60C

Description
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N C; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder
Description
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N C; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing, offering SPST normally closed contact configuration. It operates on 24 V DC input with a fixed timing delay of 60 seconds, switching up to 1 A DC at 30 V and 125 V AC. The relay features a black plastic enclosure, panel mounting via a single screw, and solder terminals. The timing tolerance is ±5%, with a release time of 60 ms typical and 100 ms maximum. It is rated for 100,000 operations at rated load and meets UL File #E96739 and CSA File #LR62586-3.

Datasheet Summary
Powered by GS/AI

The Amperite C Series time delay relay is a solid-state device with delay-on-operate timing, offering SPST normally closed contact configuration. It operates on 24 V DC input with a fixed timing delay of 60 seconds, switching up to 1 A DC at 30 V and 125 V AC. The relay features a black plastic enclosure, panel mounting via a single screw, and solder terminals. The timing tolerance is ±5%, with a release time of 60 ms typical and 100 ms maximum. It is rated for 100,000 operations at rated load and meets UL File #E96739 and CSA File #LR62586-3.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite - 28B1167 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite
28B1167
Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite 28B1167
TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-N C; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder

TIME DELAY RELAY, SPST-NC, 60S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C Series; Contact Configuration:SPST-NC; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Solder

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B1167
Product Name Time Delay Relay, Spst-Nc, 60S; Contact Voltage Vdc Amperite
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Industrial Relay - 700-CFB220F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details