The Amperite STB Series is a solid-state triggered delay-on-release relay with CMOS digital timing circuitry, offering fixed or field-adjustable delays from 0.1 seconds to 100 hours. It features a 2-ampere continuous load current rating, a voltage drop of 2.5 volts RMS or less at full current, and a 20-ampere maximum inrush capability. The device operates on 24-volt DC input, with an input voltage range of 20 to 28 volts. Enclosed in a 2 x 2 x 0.75-inch black plastic case with epoxy sealing and center hole mounting, it includes four or six 1/4-inch quick-connect terminals. Timing is set via an external resistor or potentiometer, with a tolerance of ±10% for fixed units and repeatability of 2%.
TIME DELAY RELAY, SPST-NO, 2A, 20-28VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:2.5V; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 43K5706 |
| Product Name | Time Delay Relay, Spst-No, 2A, 20-28Vdc; Relay Mounting Amperite |
| Application Type | Latching |