The HDOD Series is a solid-state, delay-on-dropout time delay relay with DPDT (2 form C) contacts rated for 4 amperes, designed for panel mounting with epoxy-sealed enclosure and 1/4 inch quick-connect terminals. It operates on 24V DC input with a power requirement of 2 VA and features an adjustable timing range of 10 to 100 seconds. The relay offers a timing tolerance of 5%, with contacts rated for 1000 VA switching power and 250V AC maximum voltage. Environmental operating temperature ranges from -40°C to 65°C. Mechanical life exceeds 100 million operations, with electrical life of 200,000 operations at 3A 30V DC. The device includes built-in transient protection and polarity protection for DC operation.
TIME DELAY RELAY, DPDT, 100SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 03H1346 |
| Product Name | Time Delay Relay, Dpdt, 100Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |