The Amperite SEQ series are solid-state sequential recycling relays designed to alternately switch two to four loads in a repeating sequence with timing from milliseconds to minutes. The devices feature a 2.5 x 2.5 x 0.75 inch epoxy-sealed enclosure with center-hole mounting and 1/4 inch quick-connect male terminals. They support 24V DC input, with a maximum load current of 5 amperes and a voltage drop of 1.75 volts RMS or less at full load. Timing is user-adjustable via a DIP switch over a 10:1 range, with an accuracy of 5% or better. Operating temperature ranges from -30°C to 70°C. Power consumption is 3 watts or less for DC units. Polarity protection is included on DC models.
TIME DELAY RELAY, SPST-NO, 32SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 10R1578 |
| Product Name | Time Delay Relay, Spst-No, 32Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |