The Amperite SEQ series is a 100% solid-state sequential relay designed to alternately switch two to four loads in a repeating cycle, with a 5 ampere load current rating and a voltage drop of 1.75 volts RMS or less at full load. It operates on 24 VDC and features user-adjustable timing from milliseconds to minutes, with a 10:1 adjustment range. Timing is set via a DIP switch, and the unit accepts 24 VDC input with power requirements of 3 watts or less. The device is housed in a 2.5 x 2.5 x 0.75 inch epoxy-sealed enclosure with 1/4 inch quick-connect male terminals and operates within a temperature range of -30°C to 70°C.
TIME DELAY RELAY, SPST-NO, 32MIN, 24VDC; Relay Mounting:Panel Mount; Load Current:5A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 10R1577 |
| Product Name | Time Delay Relay, Spst-No, 32Min, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |