Amperite Co. Time Delay Relay, Dpdt, 120S, 250Vac; Contact Voltage Vdc Amperite 24D1.2-120SDOD

Description
TIME DELAY RELAY, DPDT, 120S, 250VAC; Contact Voltage VDC:48VDC; Time Min:1.2s; Time Max:120s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
Description
TIME DELAY RELAY, DPDT, 120S, 250VAC; Contact Voltage VDC:48VDC; Time Min:1.2s; Time Max:120s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The DOD Series is a solid-state time delay relay with DPDT (2 form C) isolated contacts rated at 4 amperes, designed for delay-on-dropout operation. It features a black plastic enclosure and is available with 8-pin octal or 11-pin spade terminal termination, weighing approximately 114 grams. The relay operates on AC or DC input voltages including 12V, 24V, and 120V AC or 12V, 24V, 48V, and 110V DC, with a maximum switching capacity of 4A at 250V AC and 3A at 30V DC. The timing range for this variant is 1.2 to 120 seconds, with timing tolerance of ±5% for fixed units and -0 to +25% for adjustable models. The contact material is gold-clad silver alloy, with a dielectric strength of up to 1500V RMS between contacts and coil. The operating ambient temperature range is -40°C to +65°C. The relay is listed to UL File #E96739 and CSA File #LR62586.

Datasheet Summary
Powered by GS/AI

The DOD Series is a solid-state time delay relay with DPDT (2 form C) isolated contacts rated at 4 amperes, designed for delay-on-dropout operation. It features a black plastic enclosure and is available with 8-pin octal or 11-pin spade terminal termination, weighing approximately 114 grams. The relay operates on AC or DC input voltages including 12V, 24V, and 120V AC or 12V, 24V, 48V, and 110V DC, with a maximum switching capacity of 4A at 250V AC and 3A at 30V DC. The timing range for this variant is 1.2 to 120 seconds, with timing tolerance of ±5% for fixed units and -0 to +25% for adjustable models. The contact material is gold-clad silver alloy, with a dielectric strength of up to 1500V RMS between contacts and coil. The operating ambient temperature range is -40°C to +65°C. The relay is listed to UL File #E96739 and CSA File #LR62586.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 250Vac; Contact Voltage Vdc Amperite - 52F042 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 250Vac; Contact Voltage Vdc Amperite
52F042
Time Delay Relay, Dpdt, 120S, 250Vac; Contact Voltage Vdc Amperite 52F042
TIME DELAY RELAY, DPDT, 120S, 250VAC; Contact Voltage VDC:48VDC; Time Min:1.2s; Time Max:120s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC

TIME DELAY RELAY, DPDT, 120S, 250VAC; Contact Voltage VDC:48VDC; Time Min:1.2s; Time Max:120s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 52F042
Product Name Time Delay Relay, Dpdt, 120S, 250Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details