The HDOD Series is a solid-state delay-on-dropout time delay relay with DPDT (2 form C) contacts rated for 4 amperes and a maximum switching power of 1000 VA. It operates on 12, 24, 48, 110, or 120 volts AC or DC, with a power requirement of 2 VA. The relay features a built-in adjustable timing potentiometer with a 1 to 10 minute range for this variant, and timing tolerance is ±5%. It is enclosed in a 2.5 by 0.75 inch epoxy-sealed case with 1/4 inch quick-connect terminals and flat panel mounting. Ambient temperature range is -40°C to 65°C. Contact rating complies with UL/CSA: 4 A at 1/20 HP, 125/250 V AC, and 3 A at 30 V DC. Expected electrical life is 200,000 operations at 3 A, 30 V DC. Instant energization occurs on input voltage application; timing initiates upon power removal.
TIME DELAY RELAY, DPDT, 10SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 03H1345 |
| Product Name | Time Delay Relay, Dpdt, 10Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |