The Amperite SWDC Series is a delay-on-operate time delay relay with DPDT contacts rated for 10A at 240V AC and 15A at 120V AC, featuring a 1023:1 timing span adjustable via a 10-position DIP switch. It offers three standard timing ranges: 0.1s to 102s, 1s to 1023s, and 10s to 10230s, with a timing tolerance of ±2% and repeatability of ±1%. The relay operates on 24V DC input, with a power requirement of 3W or less, and uses silver-cadmium oxide contacts. It is enclosed in a white plastic case with an 8-pin octal plug termination, and has a storage temperature range of -60°C to +105°C and an operating range of -40°C to +65°C. The unit is UL and CSA listed.
TIME DELAY RELAY, DPDT, 1023S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:1023s; Product Range:SWDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B1297 |
| Product Name | Time Delay Relay, Dpdt, 1023S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |