The Amperite ST1 Series is a solid state timing relay with delay-on-make functionality, using CMOS digital circuitry and a 1-ampere continuous load current rating. It features a 2 x 2 x 0.75 inch black plastic, epoxy-sealed enclosure with center hole mounting and two or four 1/4 inch quick-connect male terminals. The 24D1-100SST1 variant operates on 24V DC input, with a fixed timing delay of 100 seconds, and meets UL File #E96739(M) and CSA File #LR62586. The timing tolerance is ±10% and repeatability is ±2%, with an operating temperature range of -40°C to +65°C. Maximum inrush current is 10 amperes and minimum load current is 5 milliamperes, with a typical voltage drop of 2.5 volts RMS at 1 ampere.
TIME DELAY RELAY, SPST-NO, 100SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 28B1295 |
| Product Name | Time Delay Relay, Spst-No, 100Sec, 24Vdc; Relay Mounting Amperite |
| Application Type | Latching |