The DFA series is a solid-state adjustable recycling timer with DPDT (2 form C) relay contacts rated for 10A at 240V AC or 15A at 120V AC resistive load, featuring user-adjustable off and on times over a 100:1 range via knob-operated potentiometers. It operates from 12V to 120V AC or 12V to 110V DC inputs, with a 3 VA or 3 W power requirement. The device has an 8-pin octal plug or 11-pin spade terminal option, a white plastic enclosure, and operates within -45°C to +70°C. It is certified to UL File #E96739 and CSA File #LR62586-5. Timing for the 24D A/A DFA variant is calibrated to a 0.1 to 10 second range, as indicated by the 'D' code and confirmed in the timing table.
TIME DELAY RELAY, DPDT, 10S; Time Min:0.1s; Time Max:10s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VDC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 10s
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92F3378 |
| Product Name | Time Delay Relay, Dpdt, 10S; Time Min Amperite |
| Mounting | Quick Connect |