Amperite Co. Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 24DC;Quick Connect;UL, CSA 24D.1-20SST1

Description
The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.
Description
The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 24DC;Quick Connect;UL, CSA - 70200185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 24DC;Quick Connect;UL, CSA
70200185
Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 24DC;Quick Connect;UL, CSA 70200185
The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

The ST1 Series uses digital CMOS circuitry in a hockey puck enclosure. Timing Mode: Fixed (two terminal device), or field adjustable (four terminal device, external resistor) timing up to 100 hours. SPST normally open configuration. UL File #E96739(M). CSA File #LR62586. Contact Rating: 1 A continuous load. Operating Temperature: –45°C to +70°C. Mounting: Center hole mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70200185
Product Name Relay;SSR;Timing;On Delay;SPST-NO;Cur-Rtg 1A;Ctrl-V 24DC;Quick Connect;UL, CSA
Approvals / Ratings UL, CSA
Operating Temperature -40 to 149 F (-40 to 65 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3587156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Flash
Function Type Single Function
View Details
Tube Base Timing Relay - 700-HT22CU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details