Amperite Co. Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite 24D.1-10SDOD

Description
TIME DELAY RELAY, DPDT, 10S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.1s; Time Max:10s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
Description
TIME DELAY RELAY, DPDT, 10S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.1s; Time Max:10s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite DOD Series is a time delay relay with DPDT (2 form C) contacts rated for 4 amperes, designed for delay-on-dropout operation where timing begins after input power removal. It features a black plastic enclosure with 8-pin octal or optional 11-pin spade terminal termination, weighing approximately 114g. The relay operates on 24V DC input with a timing range of 0.1 to 10 seconds, adjustable via a knob potentiometer with a tolerance of -0 to +25% of the maximum delay. Contacts are gold-clad silver alloy, rated for switching up to 250V AC or 48V DC, with a nominal capacity of 4A at 250V AC and 3A at 30V DC. It meets UL File #E96739 and CSA File #LR62586, with an ambient temperature range of -40°C to +65°C. Repeatability is ±5%.

Datasheet Summary
Powered by GS/AI

The Amperite DOD Series is a time delay relay with DPDT (2 form C) contacts rated for 4 amperes, designed for delay-on-dropout operation where timing begins after input power removal. It features a black plastic enclosure with 8-pin octal or optional 11-pin spade terminal termination, weighing approximately 114g. The relay operates on 24V DC input with a timing range of 0.1 to 10 seconds, adjustable via a knob potentiometer with a tolerance of -0 to +25% of the maximum delay. Contacts are gold-clad silver alloy, rated for switching up to 250V AC or 48V DC, with a nominal capacity of 4A at 250V AC and 3A at 30V DC. It meets UL File #E96739 and CSA File #LR62586, with an ambient temperature range of -40°C to +65°C. Repeatability is ±5%.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite - 52F058 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite
52F058
Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite 52F058
TIME DELAY RELAY, DPDT, 10S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.1s; Time Max:10s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC

TIME DELAY RELAY, DPDT, 10S, 250VAC; Contact Voltage VDC:48VDC; Time Min:0.1s; Time Max:10s; Product Range:DOD Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:Socket; Contact Voltage VAC:250VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 52F058
Product Name Time Delay Relay, Dpdt, 10S, 250Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-518 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details