Amperite Co. Time Delay Relay, Dpdt, 102S, 240Vac; Contact Voltage Vdc Amperite 24D.1-102SSWDC

Description
TIME DELAY RELAY, DPDT, 102S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102s; Product Range:SWDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet
Description
TIME DELAY RELAY, DPDT, 102S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102s; Product Range:SWDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 102S, 240Vac; Contact Voltage Vdc Amperite - 28B1162 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 102S, 240Vac; Contact Voltage Vdc Amperite
28B1162
Time Delay Relay, Dpdt, 102S, 240Vac; Contact Voltage Vdc Amperite 28B1162
TIME DELAY RELAY, DPDT, 102S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102s; Product Range:SWDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

TIME DELAY RELAY, DPDT, 102S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102s; Product Range:SWDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B1162
Product Name Time Delay Relay, Dpdt, 102S, 240Vac; Contact Voltage Vdc Amperite
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.4835 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details