Amperite Co. Time Delay Relay, Dpdt, 240S; Time Min Amperite 24APR120-240C

Description
TIME DELAY RELAY, DPDT, 240S; Time Min:120s; Time Max:240s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:120s to 240s
Description
TIME DELAY RELAY, DPDT, 240S; Time Min:120s; Time Max:240s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:120s to 240s
Datasheet
Datasheet Summary
Powered by GS/AI

The Amperite CR10 Series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated at 10A at 240V AC and 15A at 30V DC, featuring silver-cadmium oxide contact material. It operates with input voltages of 24V AC and uses a knob-adjustable timing mechanism. The timing range for this variant is 120 to 240 seconds, with a tolerance of -0 to ±25% of the maximum delay. The relay is enclosed in a black plastic case with an 11-pin Octal-style termination and weighs approximately 4 oz. It is rated for operating temperatures from -45°C to +70°C, with a mechanical life of 10 million operations and a minimum electrical life of 100,000 operations at rated loads. The unit meets UL File #E96739 and CSA File #LR62586-3 standards.

Datasheet Summary
Powered by GS/AI

The Amperite CR10 Series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated at 10A at 240V AC and 15A at 30V DC, featuring silver-cadmium oxide contact material. It operates with input voltages of 24V AC and uses a knob-adjustable timing mechanism. The timing range for this variant is 120 to 240 seconds, with a tolerance of -0 to ±25% of the maximum delay. The relay is enclosed in a black plastic case with an 11-pin Octal-style termination and weighs approximately 4 oz. It is rated for operating temperatures from -45°C to +70°C, with a mechanical life of 10 million operations and a minimum electrical life of 100,000 operations at rated loads. The unit meets UL File #E96739 and CSA File #LR62586-3 standards.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240S; Time Min Amperite - 93F2736 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240S; Time Min Amperite
93F2736
Time Delay Relay, Dpdt, 240S; Time Min Amperite 93F2736
TIME DELAY RELAY, DPDT, 240S; Time Min:120s; Time Max:240s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:120s to 240s

TIME DELAY RELAY, DPDT, 240S; Time Min:120s; Time Max:240s; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Nom Input Voltage:24VAC; Timing Adjustment:Knob; Approvals & Standards:CSA, UL; Delay Time Range:120s to 240s

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93F2736
Product Name Time Delay Relay, Dpdt, 240S; Time Min Amperite
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170054000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details