The Amperite C10 Series is a delay-on-operate time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC resistive and 15A at 120V AC resistive, featuring silver-cadmium oxide contact material and a maximum mechanical life of 10 million operations. It uses solid-state analog circuitry with a timing range of 0.1 to 480 seconds, available in fixed or knob-adjustable versions. The relay operates on 24V AC input with a power requirement of 3 VA or less and includes transient protection via a 1 JOULE MOV. Mounting is configured with an 8-pin octal plug or optional 11-pin spade terminals. The operating temperature range is -45°C to +70°C, and the unit has an enclosed white plastic case with a weight of approximately 114g. Compliance includes UL File #E96739 and CSA File #LR62586-3.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:60s; Product Range:C10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2721 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |