The DF10 series is a solid-state analog flasher with DPDT (2 form C) relay contacts rated for 10A at 240V AC and 15A at 30V DC, featuring a fixed flash rate of 30 flashes per minute. It operates on 24V AC input with a power requirement of 3VA or less, and includes transient protection and polarity protection for DC variants. The device has an 8-pin Octal plug termination, a white plastic enclosure, and operates within a temperature range of -45°C to +70°C. Dielectric strength is rated at 1000V RMS between open contacts and 1500V RMS between contacts and coil. The contact material is silver-cadmium oxide with an expected mechanical life of 10 million operations and 100,000 operations at rated load. It meets UL File #E96739 (M) and CSA File #LR62586-3 standards.
SOLID STATE FLASHER, DPDT, 30FPM, 24VAC; Contact Voltage VDC:30V; Time Min:-; Time Max:-; Product Range:DF10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1643 |
| Product Name | Solid State Flasher, Dpdt, 30Fpm, 24Vac; Contact Voltage Vdc Amperite |
| Application Type | Latching |