The Amperite HDOD Series is a solid-state delay-on-dropout time delay relay with a DPDT (2 form C) 4-ampere contact rating, designed for panel mounting with 1/4 inch quick-connect terminals. It operates on 24 VAC input with a power requirement of 2 VA, and features an adjustable timing range of 10 to 100 seconds with a tolerance of ±5%. The relay has an epoxy-sealed enclosure measuring 2.5 by 0.75 inches, with a single mounting hole. It is rated for ambient temperatures from -40°C to 65°C, with a dielectric strength of 1500 V RMS between contacts and coil, and offers 100,000 electrical operations at 4 A, 250 V AC. UL/CSA ratings are 4 A, 1/20 HP, 125/250 V AC, and 3 A, 30 V DC.
TIME DELAY RELAY, DPDT, 100SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 03H1343 |
| Product Name | Time Delay Relay, Dpdt, 100Sec, 24Vac; Relay Mounting Amperite |
| Application Type | Latching |