Amperite Co. Time Delay Relay, Dpdt, 10Sec, 24Vac; Relay Mounting Amperite 24A1-10SHDOD

Description
TIME DELAY RELAY, DPDT, 10SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R elease; Control Voltage AC Min:20V; Time Max:10s
Datasheet
Description
TIME DELAY RELAY, DPDT, 10SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R elease; Control Voltage AC Min:20V; Time Max:10s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10Sec, 24Vac; Relay Mounting Amperite - 03H1342 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Sec, 24Vac; Relay Mounting Amperite
03H1342
Time Delay Relay, Dpdt, 10Sec, 24Vac; Relay Mounting Amperite 03H1342
TIME DELAY RELAY, DPDT, 10SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-R elease; Control Voltage AC Min:20V; Time Max:10s

TIME DELAY RELAY, DPDT, 10SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:20V; Time Max:10s

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 03H1342
Product Name Time Delay Relay, Dpdt, 10Sec, 24Vac; Relay Mounting Amperite
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details