Amperite Co. Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;90FPM 24-120F90DF

Description
The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.
Description
The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;90FPM - 70200154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;90FPM
70200154
Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;90FPM 70200154
The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

The DF Series are totally encapsulated solid state analog flashing devices. Universal Input: 24 to 120 VAC or VDC operation in one device. No moving parts to wear out. 2 amp rating. Compact size. 2 Terminal configuration — Easy connection to load. Fixed flash rates. Duty Cycle: 50% UL File #E96739(M). CSA File #LR62586. Operating Temperature Range: –23°C to +60°C. Mounting: Single screw or optional 2 screw panel mount.

Supplier's Site
AMPT Time Delay - 24-120F90DF - Galco Industrial Electronics
Madison Heights, MI, United States
AMPT Time Delay
24-120F90DF
AMPT Time Delay 24-120F90DF
Flasher, DF Series

Flasher, DF Series

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 70200154 24-120F90DF
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 2A;Ctrl-V 24-120AC/DC;Vol-Rtg 120AC/DC;90FPM AMPT Time Delay
Mounting Panel
Approvals / Ratings UL, CSA
Operating Temperature -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437493-8-ND - DigiKey
Specs
Time Ranges 1 Sec ~ 300 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 347860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3AU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details