The Amperite DF Series solid state flasher is a no-moving-parts timing device with a 2A resistive load rating at 120V AC or DC, operating from 24 to 120V universal input with a fixed flash rate of 90 flashes per minute and approximately 50% duty cycle. It features .250 inch quick connect terminals, a black plastic enclosure, and single or dual screw panel mounting. Operating and storage temperature range is -23°C to +60°C, with an inrush current rating of 10A maximum. The device meets UL File #E96739 and CSA File #LR62586-3 certifications.
SOLID STATE FLASHER SPST-NO, 90FPM, 120V; Relay Mounting:Panel Mount, Socket; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1636 |
| Product Name | Solid State Flasher Spst-No, 90Fpm, 120V; Relay Mounting Amperite |
| Application Type | Latching |