The Amperite DF Series solid state flasher is a 2-terminal, encapsulated device for on/off recycling flash control with no moving parts. It operates from 24 to 120V AC or DC with a 2A resistive load rating and 10A maximum inrush current. Standard flash rates include 30 flashes per minute with a ±10% tolerance and approximately 50% duty cycle. The device uses .250 inch quick connect terminals, is housed in a black plastic case, and mounts via a single screw. Operating and storage temperature range is -23°C to +60°C. It is UL and CSA listed.
SOLID STATE FLASHER SPST-NO, 30FPM, 120V; Relay Mounting:Panel Mount, Socket; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1633 |
| Product Name | Solid State Flasher Spst-No, 30Fpm, 120V; Relay Mounting Amperite |
| Application Type | Latching |