The Amperite DF Series solid state flasher is a 2-terminal, encapsulated timing device with no moving parts, designed for 2A resistive load operation at 120V AC or DC. It features universal input voltage capability from 24V to 120V AC or DC, with a flash rate of 120 FPM and a 50% duty cycle. The unit is housed in a black plastic case, measures approximately 2 oz (56g), and uses .250 inch quick connect terminals. It operates within a temperature range of -23°C to +60°C and meets UL File #E96739 and CSA File #LR62586-3 standards.
SOLID STATE FLASHER SPST-NO 120FPM, 120V; Relay Mounting:Panel Mount, Socket; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 95F1637 |
| Product Name | Solid State Flasher Spst-No 120Fpm, 120V; Relay Mounting Amperite |
| Application Type | Latching |