The Amperite SWRDC series is a DIN rail-mounted time delay relay with SPDT isolated contacts rated for 8 A at 250 VAC and 30 VDC, and a timing range of 0.1 seconds to 120 minutes in delay-on-operate mode. It features solid-state CMOS circuitry with a rotary switch for 16 overlapping timing ranges and a fine-tuning potentiometer. Power-on and output-status LEDs are included. The device uses an 8-wire receptacle screw terminal block for 14-26 AWG wiring and is housed in a grey Lexan (RAL 7035), UL94-V0 rated enclosure measuring 22.5 mm wide. It operates from -40°C to +85°C and has an expected life of 10 million mechanical operations and 100,000 electrical operations. Input voltage options include 12 V DC and 24 V DC.
TIME DELAY RELAY, SPDT, 120MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:SWRDC Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29K8890 |
| Product Name | Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | DIN; DIN Rail |