The Amperite SWRDC Series time delay relay is a DIN rail-mounted device with a 22.5 mm width, featuring solid-state CMOS digital circuitry and delay-on-operate timing mode. It includes a SPDT relay with 8 A ratings for 250 VAC and 30 VDC resistive loads, and a timing range of 0.10 seconds to 120 minutes selectable via a 16-position rotary switch and fine-adjustment potentiometer. The relay has 8 wire receptacle screw terminals for 14-26 AWG, dual LED indicators for power and output status, and operates within a temperature range of -40°C to +85°C. The enclosure is made of grey Lexan (RAL 7035), UL94-V0 rated. The part number 12DSWRDC-DIN corresponds to the 12 V DC input variant of this series.
TIME DELAY RELAY, SPDT, 120MIN, 250VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:SWRDC Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29K8891 |
| Product Name | Time Delay Relay, Spdt, 120Min, 250Vac; Contact Voltage Vdc Amperite |
| Mounting | DIN; DIN Rail |