The Amperite CR Series time delay relay is a solid-state device with SPDT relay contacts, triggered delay on release timing mode, and a timing range of 1 to 120 seconds for adjustable models. It operates on 12V DC input, with a maximum switching current of 1A AC/DC and 30W/50VA switching power. The unit features a black plastic enclosure, panel mounting via single or optional two-screw attachment, and .250 inch quick connect terminals. Timing tolerance is -0 to +25% of the maximum delay, with a repeatability of ±5%. It meets UL File #E96739 and CSA File #LR62586 certifications. Operating temperature ranges from -25°C to +60°C.
TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR Series; Contact Configuration:SPDT; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:12VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1564 |
| Product Name | Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |