The Amperite CR Series time delay relay with part number 12DSPDTR1-120SC is a solid-state analog timing device with a SPDT relay output, triggered delay-on-release timing, and a factory-set delay of 120 seconds. It operates on 12V AC, has a black plastic enclosure, and uses screw terminals. It mounts via a single or optional two-screw panel mount, measures approximately 0.8 oz (23g), and operates within a temperature range of -25°C to +60°C. The contacts are rated for 1A DC or AC switching current, 60V DC or 125V AC switching voltage, and 30W or 50VA maximum switching power, with a UL/CSA rating of 0.5A AC and 1A 30V DC. It achieves a minimum of 100,000 operations at rated load and has a release time of 60 ms typical, 100 ms maximum.
TIME DELAY RELAY, SPDT, 120S; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR Series; Contact Configuration:SPDT; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1565 |
| Product Name | Time Delay Relay, Spdt, 120S; Contact Voltage Vdc Amperite |
| Mounting | Panel; Panel Mount |