The Amperite CR10 Series is a triggered delay on release time delay relay with DPDT (2 form C) contacts rated for 10 A at 240 V AC and 15 A at 30 V DC, using silver-cadmium oxide contact material. It operates with input voltages of 12 V, 24 V, or 120 V AC or 12 V, 24 V, 48 V, or 110 V DC, with a power requirement of 3 VA or less for AC and 3 W or less for DC. The timing range for fixed models is 1 to 600 seconds, with a tolerance of ±5%. The relay features an 11-pin octal plug or spade terminal termination, a black plastic enclosure, and operates within a temperature range of -45°C to +70°C. Mechanical life is rated at 10 million operations, with a minimum electrical life of 100,000 operations at rated load. The unit weighs approximately 4 oz (114 g).
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:120s; Product Range:CR10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Depth:61mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93F2739 |
| Product Name | Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |