The DC10 Series is a solid-state time delay relay with DPDT (2 form C) contacts rated for 10A at 240V AC and 15A at 30V DC, featuring a trigger delay on release timing mode. It is available in 8-pin Octal or 11-pin spade terminal configurations, housed in a white plastic case weighing 114g. The relay operates from -45°C to +70°C and supports input voltages of 12V, 24V, and 120V AC or 12V, 24V, 48V, and 110V DC. Timing ranges include 5 to 300 seconds for adjustable models, with a tolerance of -0 to +10% of the maximum delay and ±1% repeatability. The device meets UL File #E96739 and CSA File #LR62586 standards. Its mechanical life is 10 million operations, with a minimum of 100,000 operations at rated load. Reset occurs upon power interruption.
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:300s; Product Range:DC10 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95F1623 |
| Product Name | Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Amperite |
| Mounting | Socket or Plug-in Style; Socket |